Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220AB
IC REG LINEAR 6V 1A TO220 Product overview: MC7806CT-BP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806CT-BP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 788010-MC7806CT-BP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: MC7806CT
Output Voltage: 6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): TS7806CZ C0 ; TS7806CZ; L7806ACV; L7806CV;
Introduction Date: September 04, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC REG LINEAR 6V 1A TO220
IC REG LINEAR 6V 1A TO220
Linear Voltage Regulators Positive 30V +75C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7806CT-BPMS-ND | 776-MC7806CT-BP | 788010-MC7806CT-BP | MC7806CT-BP | MC7806CT-BP | MC7806CT-BP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V 1A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7806CT-BP | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | Standard; Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | Other; Bulk | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit |