onsemi PMIC - PMIC - Voltage Regulators - Linear - MC78L05ACPG MC78L05ACPG

Description
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC78L05ACPG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78L05ACPG - 074670-MC78L05ACPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L05ACPG
074670-MC78L05ACPG
PMIC - PMIC - Voltage Regulators - Linear - MC78L05ACPG 074670-MC78L05ACPG
Manufacturer: ON Semiconductor Win Source Part Number: 074670-MC78L05ACPG Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V PSRR: 49dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074670-MC78L05ACPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L05ACPGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L05ACPGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L05ACPGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Voltage Regulators - 5165758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5165758
Voltage Regulators 5165758
Voltage regulator,MC78L05ACP 5V

Voltage regulator,MC78L05ACP 5V

Supplier's Site
Voltage Regulators - 5165758A - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5165758A
Voltage Regulators 5165758A
Voltage reg,MC78L05ACP 5V BP

Voltage reg,MC78L05ACP 5V BP

Supplier's Site
Voltage Regulators - 5165758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5165758P
Voltage Regulators 5165758P
Voltage regulator,MC78L05ACP 5V

Voltage regulator,MC78L05ACP 5V

Supplier's Site
Voltage Regulators - 1023501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1023501
Voltage Regulators 1023501
Voltage regulator,MC78L05ACP 5V

Voltage regulator,MC78L05ACP 5V

Supplier's Site
Singapore, Singapore
5V 100mA 30V LDO Voltage Regulator IC
776-MC78L05ACPG
5V 100mA 30V LDO Voltage Regulator IC 776-MC78L05ACPG
5V LDO Regulator, 100mA, TO-92, 30V In, 1.7V Dropout Product overview: MC78L05ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ACPG can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, TO-92, 30V In, 1.7V Dropout Product overview: MC78L05ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ACPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L05ACPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L05ACPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L05ACPG
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L05ACPG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L05ACPG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L05ACPG
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC78L05ACPG
Linear Voltage Regulators MC78L05ACPG
Linear Voltage Regulators 5V 100mA Positive

Linear Voltage Regulators 5V 100mA Positive

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC78L05ACPG 074670-MC78L05ACPG MC78L05ACPGOS-ND 5165758 5165758P 776-MC78L05ACPG MC78L05ACPG MC78L05ACPG MC78L05ACPG
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC78L05ACPG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 5V 100mA 30V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Package Type TO-92; Other; TO-92-IC TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 Long Body TO-92; Other; To-92 TO-92; Other; TO-92 Other; TO-92 TO-92 TO-92; Other; TO-226-3, TO-92-3 Long Body
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data