24V LDO, 1A, 40V In, TO-263, SMT, Linear Voltage Regulator Product overview: MC7824BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7824BD2TR4G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 041510-MC7824BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 61dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
IC REG LINEAR 24V 1A D2PAK-3
Linear Voltage Regulators 24V 1A Positive
IC REG LINEAR 24V 1A D2PAK-3
IC REG LINEAR 24V 1A D2PAK-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7824BD2TR4G | MC7824BD2TR4GOSTR-ND | 041510-MC7824BD2TR4G | MC7824BD2TR4G | MC7824BD2TR4G | MC7824BD2TR4G | MC7824BD2TR4G |
| Product Name | 24V 1A 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7824BD2TR4G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-263-3 | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK-3 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 40 volts | 40 volts | 40 volts | 40 volts |