15V LDO Regulator, 1A, 35V In, DPAK, SM Product overview: MC7815CDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815CDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 883809-MC7815CDTG
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MC7815
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC7815CDTGOS, MC7815CDTG-ND
IC REG LINEAR 15V 1A DPAK
Linear Voltage Regulators 15V 1A Positive
IC REG LINEAR 15V 1A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7815CDTG | MC7815CDTGOS-ND | 883809-MC7815CDTG | MC7815CDTG | MC7815CDTG | MC7815CDTG |
| Product Name | 15V 1A 35V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7815CDTG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 2 volts | 2 volts | 2 volts |