Voltage Regulator 5V 0.1A SOIC8
Voltage Regulator 5V 0.1A SOIC8
Voltage Regulator 5V 0.1A SOIC8
Manufacturer: ON Semiconductor
Win Source Part Number: 007564-MC78L05ABDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: MC78L05A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): 78L05L-S08-R; 78L05G-S08-R; NCV78L05ABDR2G; TS78L05CS;
Introduction Date: May 25, 2005
ECCN: EAR99
Country of Origin: China, Czech Republic, Philippines, Slovakia(SlovakRepub
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Power Management, Industrial
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
5V LDO Regulator, 100mA, 30V In, SOIC-8, Tape & Reel Product overview: MC78L05ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ABDR2G can be used for catalog matching and distributor lookup.
49dB@(120Hz) 100mA Fixed 5V Positive electrode 30V SOIC-8 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 5V 100mA Positive
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6889269 | 6889269P | 007564-MC78L05ABDR2G | MC78L05ABDR2GOSTR-ND | 776-MC78L05ABDR2G | MC78L05ABDR2G | MC78L05ABDR2G | MC78L05ABDR2G | MC78L05ABDR2G | MC78L05ABDR2G |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L05ABDR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA 30V SOIC LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| IQ | 0.0030 amps | 0.0030 amps | 0.0060 amps | 0.0060 amps | 0.0060 amps | |||||
| Regulator Type | Standard; Low Dropout | Standard | Low Dropout |