onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812BD2TR4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812BD2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812BD2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7812BD2TR4G - 022871-MC7812BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7812BD2TR4G
022871-MC7812BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7812BD2TR4G 022871-MC7812BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 022871-MC7812BD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 60dB (1kHz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022871-MC7812BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 60dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 1A 35V LDO Voltage Regulator IC
776-MC7812BD2TR4G
12V 1A 35V LDO Voltage Regulator IC 776-MC7812BD2TR4G
12V LDO Regulator, 1A, 35V In, TO-263, Tape & Reel Product overview: MC7812BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812BD2TR4G can be used for catalog matching and distributor lookup.

12V LDO Regulator, 1A, 35V In, TO-263, Tape & Reel Product overview: MC7812BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812BD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812BD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812BD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MC7812BD2TR4G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MC7812BD2TR4G
Power Supply Chip >> Linear Voltage Regulators (LDO) MC7812BD2TR4G
1A 60dB@(1kHz) Fixed 12V Positive electrode 35V TO-263-2 Linear Voltage Regulators (LDO) ROHS

1A 60dB@(1kHz) Fixed 12V Positive electrode 35V TO-263-2 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Linear Voltage Regulators 12V 1A Positive - 598-MC7812BD2TR4G - Utmel Electronic Limited
Hong Kong, China
Linear Voltage Regulators 12V 1A Positive
598-MC7812BD2TR4G
Linear Voltage Regulators 12V 1A Positive 598-MC7812BD2TR4G
Linear Voltage Regulators 12V 1A Positive

Linear Voltage Regulators 12V 1A Positive

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7812BD2TR4G
Linear Voltage Regulators MC7812BD2TR4G
Linear Voltage Regulators 12V 1A Positive

Linear Voltage Regulators 12V 1A Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7812BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7812BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7812BD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - MC7812BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7812BD2TR4G
PMIC - Voltage Regulators - Linear MC7812BD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC7812BD2TR4GOSDKR-ND 022871-MC7812BD2TR4G 776-MC7812BD2TR4G MC7812BD2TR4G MC7812BD2TR4G 598-MC7812BD2TR4G MC7812BD2TR4G MC7812BD2TR4G MC7812BD2TR4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7812BD2TR4G 12V 1A 35V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Linear Voltage Regulators 12V 1A Positive Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; TO-263-3 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data