Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
24V 1A Positive LDO Linear Voltage Regulator TO-220 Product overview: MC7824CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7824CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022887-MC7824CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6.5mA
PSRR: 61dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control
IC REG LINEAR 24V 1A TO220AB
Linear Voltage Regulators 24V 1A Positive
IC REG LINEAR 24V 1A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7824CTGOS-ND | 776-MC7824CTG | 022887-MC7824CTG | MC7824CTG | MC7824CTG | MC7824CTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 24V 1A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7824CTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | ||
| Special Features | Over Temperature, Short Circuit |