12V LDO Regulator, 1A, TO-220, Positive, 35V In Product overview: MC7812ACT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ACT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 809608-MC7812ACT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 12V
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 35V
PSRR: 60dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A (Typ)
Current - Quiescent (Iq): 6mA
Part Number Series: MC7812
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
IC REG LINEAR 12V 1A TO220AB
IC REG LINEAR 12V 1A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC7812ACT | 809608-MC7812ACT | MC7812ACTOS-ND | MC7812ACT | MC7812ACT |
| Product Name | 12V 1A 35V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7812ACT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 2 volts | 2 volts | 2 volts |