Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Standard Regulator Pos 8V 1A 3-Pin(3+Tab) TO-220 Tube Product overview: MC7808CTG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7808CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022864-MC7808CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
onsemi MC7808CTG Voltage Regulator
IC REG LINEAR 8V 1A TO220AB
Linear Voltage Regulators 8V 1A Positive
IC REG LINEAR 8V 1A TO220AB
IC REG LINEAR 8V 1A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7808CTGOS-ND | 776-MC7808CTG | 022864-MC7808CTG | 1023489 | MC7808CTG | MC7808CTG | MC7808CTG | MC7808CTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 1A TO-220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7808CTG | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | ||||
| Special Features | Over Temperature, Short Circuit |