QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Switching Regulator, 13.7A, 4000kHz Switching Freq-Max
IC REG 9OUT BUCK/LDO 56QFN Product overview: MC34VR500V3ES from NXP Semiconductors is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MC34VR500V3ES can be used for catalog matching and distributor lookup.
Switching Voltage Regulators BL Advanced Automotive Analog
Switching Voltage Regulators Regulator, Buck, Quad with up to 4.5A Output and Factory programmed LDOs, QFN 56
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC34VR500V3ES-ND | MC34VR500V3ES | 761-MC34VR500V3ES | 568-MC34VR500V3ES | MC34VR500V3ES |
| Product Name | Power Management - Specialized | Buck LDO Voltage Regulator IC | Switching Voltage Regulators BL Advanced Automotive Analog | Switching Voltage Regulators | |
| Package Type | Other; 56-VFQFN Exposed Pad | Other; HVQFN56 | Other; Tray | Other; 56-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Life Cycle Stage | Active | Active |