Manufacturer: ON Semiconductor
Win Source Part Number: 1074083-MC78L12ACPRA
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Industrial
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator, 100 mA, 5 to 24 V, Positive Vout: 12.0 V; TJ = 0°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MC78L12ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 24 V, 12.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 24 V, 12.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L12ACPRAG can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 100MA TO92-3
IC REG LINEAR 12V 100MA TO92-3
IC REG LINEAR 12V 100MA TO92-3
42dB@(120Hz) 100mA null 12V Positive electrode 35V TO-92-3 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 12V 100mA Positive
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074083-MC78L12ACPRAG | MC78L12ACPRAGOSTR-ND | 776-MC78L12ACPRAG | MC78L12ACPRAG | MC78L12ACPRAG | MC78L12ACPRAG | MC78L12ACPRAG | MC78L12ACPRAG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78L12ACPRAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 24 V 12.0 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92 | TO-92 | ||
| Life Cycle Stage | Maturity; Active | |||||||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |