IC REG LINEAR 6V 100MA TO92 Product overview: MC78L08BP-AP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08BP-AP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
Manufacturer: Micro Commercial Co
Win Source Part Number: 1074079-MC78L08BP-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
Operating Supply Current: 5.5mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L78L08ACZ; MC78L08BPAMMO; MC78L08BP-AP; TA78L08S;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2k pcs
IC REG LINEAR 6V 100MA TO92
IC REG LINEAR 6V 100MA TO92
Linear Voltage Regulators IC REG LDO 8V .1A TO-92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78L08BP-AP | MC78L08BP-APMSTB-ND | 1074079-MC78L08BP-AP | MC78L08BP-AP | MC78L08BP-AP | MC78L08BP-AP |
| Product Name | 6V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L08BP-AP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Cut Tape (CT) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92 | TO-92 | ||
| Output Voltage | 6 volts | 6 volts | 6 volts | 6 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 30 volts | 30 volts | 30 volts |