onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L08ABPG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L08ABPGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L08ABPGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L08ABPGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
8V 100mA 30V LDO Voltage Regulator IC
776-MC78L08ABPG
8V 100mA 30V LDO Voltage Regulator IC 776-MC78L08ABPG
8V LDO Regulator, 100mA, TO-92, 30V In, Positive Product overview: MC78L08ABPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ABPG can be used for catalog matching and distributor lookup.

8V LDO Regulator, 100mA, TO-92, 30V In, Positive Product overview: MC78L08ABPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ABPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78L08ABPG - 022895-MC78L08ABPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L08ABPG
022895-MC78L08ABPG
PMIC - PMIC - Voltage Regulators - Linear - MC78L08ABPG 022895-MC78L08ABPG
Manufacturer: ON Semiconductor Win Source Part Number: 022895-MC78L08ABPG Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 8V PSRR: 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 022895-MC78L08ABPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC78L08ABPG
Linear Voltage Regulators MC78L08ABPG
Linear Voltage Regulators 8V 100mA Positive

Linear Voltage Regulators 8V 100mA Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L08ABPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L08ABPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L08ABPG
IC REG LINEAR 8V 100MA TO92-3

IC REG LINEAR 8V 100MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC78L08ABPGOS-ND 776-MC78L08ABPG 022895-MC78L08ABPG MC78L08ABPG MC78L08ABPG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 8V 100mA 30V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78L08ABPG Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 Long Body Other; TO-92-3 TO-92; Other; TO-92-3
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data