onsemi MC7812CDTRKG Voltage Regulator
onsemi MC7812CDTRKG Voltage Regulator
onsemi MC7812CDTRKG Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 022875-MC7812CDTRKG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: MC7812
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6.5mA
PSRR: 60dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TS78M12LACP RO; TS78M12ACP; TS78M12ACP RO;
Introduction Date: August 21, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
12V LDO Regulator, 1A, 35V In, DPAK, SMT Product overview: MC7812CDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812CDTRKG can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 1A DPAK
IC REG LINEAR 12V 1A DPAK
Linear Voltage Regulators 12V 1A Positive
IC REG LINEAR 12V 1A DPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 6889250 | 6889250P | MC7812CDTRKGOSDKR-ND | 022875-MC7812CDTRKG | 776-MC7812CDTRKG | MC7812CDTRKG | MC7812CDTRKG | MC7812CDTRKG | MC7812CDTRKG |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7812CDTRKG | 12V 1A 35V DPAK LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | DPAK; Other; Dpak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |||
| IQ | 0.0034 amps | 0.0065 amps | 0.0065 amps | 0.0065 amps | |||||
| Regulator Type | Standard | Low Dropout |