18V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: MC7818CD2T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7818CD2T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 883810-MC7818CD2T
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC7818
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 18V 1A D2PAK
IC REG LINEAR 18V 1A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC7818CD2T | MC7818CD2T-ND | 883810-MC7818CD2T | MC7818CD2T | MC7818CD2T |
| Product Name | 18V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7818CD2T | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-263-3 | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; D2PAK-3 | TO-263 | |
| Output Voltage | 18 volts | 18 volts | 18 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| IQ | 0.0065 amps | 0.0065 amps |