onsemi 15V 100mA 35V SOIC LDO Voltage Regulator IC MC78L15ABDR2G

Description
15V LDO Regulator, 100mA, 35V In, SOIC-8, Tape & Reel Product overview: MC78L15ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ABDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V LDO Regulator, 100mA, 35V In, SOIC-8, Tape & Reel Product overview: MC78L15ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ABDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 100mA 35V SOIC LDO Voltage Regulator IC
776-MC78L15ABDR2G
15V 100mA 35V SOIC LDO Voltage Regulator IC 776-MC78L15ABDR2G
15V LDO Regulator, 100mA, 35V In, SOIC-8, Tape & Reel Product overview: MC78L15ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ABDR2G can be used for catalog matching and distributor lookup.

15V LDO Regulator, 100mA, 35V In, SOIC-8, Tape & Reel Product overview: MC78L15ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ABDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L15ABDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L15ABDR2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L15ABDR2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L15ABDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L15ABDR2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L15ABDR2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L15ABDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L15ABDR2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L15ABDR2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - 8056553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8056553
Voltage Regulators 8056553
onsemi MC78L15ABDR2G Voltage Regulator

onsemi MC78L15ABDR2G Voltage Regulator

Supplier's Site
Voltage Regulators - 8056553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8056553P
Voltage Regulators 8056553P
onsemi MC78L15ABDR2G Voltage Regulator

onsemi MC78L15ABDR2G Voltage Regulator

Supplier's Site
Voltage Regulators - 1628929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1628929
Voltage Regulators 1628929
onsemi MC78L15ABDR2G Voltage Regulator

onsemi MC78L15ABDR2G Voltage Regulator

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MC78L15ABDR2G - 022901-MC78L15ABDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L15ABDR2G
022901-MC78L15ABDR2G
PMIC - PMIC - Voltage Regulators - Linear - MC78L15ABDR2G 022901-MC78L15ABDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022901-MC78L15ABDR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V PSRR: 39dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 022901-MC78L15ABDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC78L15ABDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78L15ABDR2G
PMIC - Voltage Regulators - Linear MC78L15ABDR2G
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L15ABDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L15ABDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L15ABDR2G
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L15ABDR2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L15ABDR2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L15ABDR2G
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC78L15ABDR2G
Linear Voltage Regulators MC78L15ABDR2G
Linear Voltage Regulators 15V 100mA Positive

Linear Voltage Regulators 15V 100mA Positive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MC78L15ABDR2G MC78L15ABDR2GOSDKR-ND 8056553 8056553P 022901-MC78L15ABDR2G MC78L15ABDR2G MC78L15ABDR2G MC78L15ABDR2G MC78L15ABDR2G
Product Name 15V 100mA 35V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78L15ABDR2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 15 volts 15 volts 15 volts 15 volts 15 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5042ACPZ-2-R7 - 910721-ADP5042ACPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 8 volts
View Details