Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
24V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7824BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7824BT can be used for catalog matching and distributor lookup.
IC REG LINEAR 24V 1A TO220AB
IC REG LINEAR 24V 1A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7824BTOS-ND | 776-MC7824BT | MC7824BT | MC7824BT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 24V TO-220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | |
| Special Features | Over Temperature, Short Circuit |