onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815BD2TR4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7815BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7815BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815BD2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7815BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7815BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7815BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7815BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815BD2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
 - MC7815BD2TR4G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, PSSO2

Fixed Positive Standard Regulator, 15V, BIPolar, PSSO2

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7815BD2TR4G - 083990-MC7815BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7815BD2TR4G
083990-MC7815BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7815BD2TR4G 083990-MC7815BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 083990-MC7815BD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 58dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 083990-MC7815BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 7856976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7856976P
Voltage Regulators 7856976P
Voltage Regulator 15V 1A Protected D2PAK

Voltage Regulator 15V 1A Protected D2PAK

Supplier's Site
Voltage Regulators - 7856976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7856976
Voltage Regulators 7856976
Voltage Regulator 15V 1A Protected D2PAK

Voltage Regulator 15V 1A Protected D2PAK

Supplier's Site
Voltage Regulators - 1629412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1629412
Voltage Regulators 1629412
Voltage Regulator 15V 1A Protected D2PAK

Voltage Regulator 15V 1A Protected D2PAK

Supplier's Site
Singapore, Singapore
15V 1A 35V LDO Voltage Regulator IC
776-MC7815BD2TR4G
15V 1A 35V LDO Voltage Regulator IC 776-MC7815BD2TR4G
15V LDO Regulator, 1A, 35V In, TO-263, SM Product overview: MC7815BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815BD2TR4G can be used for catalog matching and distributor lookup.

15V LDO Regulator, 1A, 35V In, TO-263, SM Product overview: MC7815BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7815BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7815BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7815BD2TR4G
IC REG LINEAR 15V 1A D2PAK

IC REG LINEAR 15V 1A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7815BD2TR4G
Linear Voltage Regulators MC7815BD2TR4G
Linear Voltage Regulators 15V 1A Positive

Linear Voltage Regulators 15V 1A Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC7815BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7815BD2TR4G
PMIC - Voltage Regulators - Linear MC7815BD2TR4G
IC REG LINEAR 15V 1A D2PAK

IC REG LINEAR 15V 1A D2PAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7815BD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7815BD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815BD2TR4G
IC REG LINEAR 15V 1A D2PAK

IC REG LINEAR 15V 1A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC7815BD2TR4GOSTR-ND MC7815BD2TR4G 083990-MC7815BD2TR4G 7856976P 7856976 776-MC7815BD2TR4G MC7815BD2TR4G MC7815BD2TR4G MC7815BD2TR4G MC7815BD2TR4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7815BD2TR4G Voltage Regulators Voltage Regulators 15V 1A 35V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK-IC-3LD Other; D2PAK Other; D2pak Other; TO-263-3 TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data