Manufacturer: ON Semiconductor
Win Source Part Number: 883802-MC7808ACT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC7808
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
8V Positive LDO Regulator, 1A, TO-220, 3-Pin Product overview: MC7808ACT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7808ACT can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1A TO220AB
IC REG LINEAR 8V 1A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 883802-MC7808ACT | MC7808ACTOS-ND | 776-MC7808ACT | MC7808ACT | MC7808ACT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7808ACT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 1A TO-220 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | |
| Regulator Type | Standard |