onsemi 12V 1A TO220 Voltage Regulator IC MC7812ECTBU

Description
IC REG LINEAR 12V 1A TO220-3 Product overview: MC7812ECTBU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ECTBU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 1A TO220-3 Product overview: MC7812ECTBU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ECTBU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A TO220 Voltage Regulator IC
776-MC7812ECTBU
12V 1A TO220 Voltage Regulator IC 776-MC7812ECTBU
IC REG LINEAR 12V 1A TO220-3 Product overview: MC7812ECTBU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ECTBU can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 1A TO220-3 Product overview: MC7812ECTBU from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ECTBU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812ECTBU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812ECTBU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812ECTBU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7812ECTBU - 140305-MC7812ECTBU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7812ECTBU
140305-MC7812ECTBU
PMIC - PMIC - Voltage Regulators - Linear - MC7812ECTBU 140305-MC7812ECTBU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140305-MC7812ECTBU Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 71dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140305-MC7812ECTBU
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 71dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7812ECTBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7812ECTBU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7812ECTBU
IC REG LINEAR 12V 1A TO220-3

IC REG LINEAR 12V 1A TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7812ECTBU
PMIC - Voltage Regulators - Linear MC7812ECTBU
IC REG LINEAR 12V 1A TO220-3

IC REG LINEAR 12V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MC7812ECTBU MC7812ECTBU-ND 140305-MC7812ECTBU MC7812ECTBU MC7812ECTBU
Product Name 12V 1A TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7812ECTBU Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage 12 volts 12 volts 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data