Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3
5V LDO, 120mA, SOT-89, 100mV Dropout, 3.9uA Iq Product overview: MC78FC50HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 120mA, 3.9uA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 120mA, 3.9uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78FC50HT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022889-MC78FC50HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 40mA
Operating Supply Current: 3.9μA
Control Protection Features: Over Current
IC REG LINEAR 5V 80MA SOT89-3
IC REG LINEAR 5V 80MA SOT89-3
IC REG LINEAR 5V 80MA SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC78FC50HT1GOSTR-ND | 776-MC78FC50HT1G | 022889-MC78FC50HT1G | MC78FC50HT1G | MC78FC50HT1G | MC78FC50HT1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 120mA 3.9uA SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78FC50HT1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; SOT-89-3 | SOT89; Other; SOT-89-3 | SOT89 | Other; TO-243AA | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |