onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78FC40HT1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78FC40HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78FC40HT1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78FC40HT1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78FC40HT1G - 1074065-MC78FC40HT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78FC40HT1G
1074065-MC78FC40HT1G
PMIC - PMIC - Voltage Regulators - Linear - MC78FC40HT1G 1074065-MC78FC40HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1074065-MC78FC40HT1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 65mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C Case / Package: SOT-89-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 4V Dropout Voltage-Max: 0.7V @ 40mA Operating Supply Current: 3.6μA Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074065-MC78FC40HT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 65mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-89-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.7V @ 40mA
Operating Supply Current: 3.6μA
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4V 100mA 1.1uA SOT-89 LDO Voltage Regulator IC
776-MC78FC40HT1G
4V 100mA 1.1uA SOT-89 LDO Voltage Regulator IC 776-MC78FC40HT1G
4V 100mA LDO, SOT-89, 1.1uA Iq, 500mV Vdo Product overview: MC78FC40HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 100mA, 1.1uA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 100mA, 1.1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78FC40HT1G can be used for catalog matching and distributor lookup.

4V 100mA LDO, SOT-89, 1.1uA Iq, 500mV Vdo Product overview: MC78FC40HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4V, 100mA, 1.1uA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 100mA, 1.1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78FC40HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78FC40HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78FC40HT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78FC40HT1G
IC REG LINEAR 4V 65MA SOT89-3

IC REG LINEAR 4V 65MA SOT89-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78FC40HT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78FC40HT1G
PMIC - Voltage Regulators - Linear MC78FC40HT1G
IC REG LINEAR 4V 65MA SOT89-3

IC REG LINEAR 4V 65MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC78FC40HT1GOSTR-ND 1074065-MC78FC40HT1G 776-MC78FC40HT1G MC78FC40HT1G MC78FC40HT1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78FC40HT1G 4V 100mA 1.1uA SOT-89 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-243AA SOT89; Other; SOT-89-3 Other; SOT-89-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data