onsemi 6V TO-220 Voltage Regulator IC MC7806BT

Description
6V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7806BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BT can be used for catalog matching and distributor lookup.
Request a Quote
Description
6V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7806BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7806BT is a linear voltage regulator designed to provide a fixed output voltage of 6V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 7.0 V to 20 V, maintaining stable output voltage with minimal line and load regulation. It is available in multiple package types, including surface mount options, and is compliant with AEC-Q100 for automotive applications. The MC7806BT is a Pb-free device, making it suitable for environmentally conscious designs. This regulator is ideal for local on-card regulation in a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The MC7806BT is a linear voltage regulator designed to provide a fixed output voltage of 6V with a maximum output current of 1.0 A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 7.0 V to 20 V, maintaining stable output voltage with minimal line and load regulation. It is available in multiple package types, including surface mount options, and is compliant with AEC-Q100 for automotive applications. The MC7806BT is a Pb-free device, making it suitable for environmentally conscious designs. This regulator is ideal for local on-card regulation in a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V TO-220 Voltage Regulator IC
776-MC7806BT
6V TO-220 Voltage Regulator IC 776-MC7806BT
6V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7806BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BT can be used for catalog matching and distributor lookup.

6V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7806BT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7806BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7806BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7806BT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7806BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7806BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7806BT
IC REG LINEAR 6V 1A TO220AB

IC REG LINEAR 6V 1A TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - MC7806BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7806BT
PMIC - Voltage Regulators - Linear MC7806BT
IC REG LINEAR 6V 1A TO220AB

IC REG LINEAR 6V 1A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MC7806BT MC7806BT-ND MC7806BT MC7806BT
Product Name 6V TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage 6 volts 6 volts 6 volts
IOUT 1 amps 1 amps 1 amps 1 amps
IQ 0.0080 amps 0.0080 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
3.6V 200MA SOT23 LDO Voltage Regulator IC - 699-ADP3330ART-3.6-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details