Manufacturer: ON Semiconductor
Win Source Part Number: 022896-MC78L08ABDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: MC78L08A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): UA78L08ACDG4; L78L08CD; UA78L08CDE4; UA78L08CDG4;
Introduction Date: December 20, 2004
ECCN: EAR99
Country of Origin: Philippines, Spain
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
8V LDO Regulator, 100mA, 30V In, SOIC-8, Tape & Reel Product overview: MC78L08ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ABDR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 100MA 8SOIC
IC REG LINEAR 8V 100MA 8SOIC
Linear Voltage Regulators 8V 100mA Positive
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 022896-MC78L08ABDR2G | MC78L08ABDR2GOSDKR-ND | 776-MC78L08ABDR2G | MC78L08ABDR2G | MC78L08ABDR2G | MC78L08ABDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78L08ABDR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 100mA 30V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard; Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | |||
| Life Cycle Stage | Maturity; Active |