5V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: MC7805ACD2T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805ACD2T can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320109-MC7805ACD2T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: D2PAK-3
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PSRR: 83dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MC7805
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2V @ 1A (Typ)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
IC REG LINEAR 5V 1A D2PAK
IC REG LINEAR 5V 1A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7805ACD2T | 1320109-MC7805ACD2T | MC7805ACD2T-ND | MC7805ACD2T | MC7805ACD2T |
| Product Name | 5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-263-3 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| IQ | 0.0060 amps | 0.0060 amps | 0.0060 amps |