onsemi 12V 1A 35V LDO Voltage Regulator IC MC7812ACD2TR4G

Description
12V LDO Linear Voltage Regulator, 1A, 35V In, D2PAK, SMT Product overview: MC7812ACD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ACD2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V LDO Linear Voltage Regulator, 1A, 35V In, D2PAK, SMT Product overview: MC7812ACD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ACD2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A 35V LDO Voltage Regulator IC
776-MC7812ACD2TR4G
12V 1A 35V LDO Voltage Regulator IC 776-MC7812ACD2TR4G
12V LDO Linear Voltage Regulator, 1A, 35V In, D2PAK, SMT Product overview: MC7812ACD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ACD2TR4G can be used for catalog matching and distributor lookup.

12V LDO Linear Voltage Regulator, 1A, 35V In, D2PAK, SMT Product overview: MC7812ACD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812ACD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812ACD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812ACD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812ACD2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812ACD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812ACD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812ACD2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812ACD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812ACD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812ACD2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7812ACD2TR4G - 022869-MC7812ACD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7812ACD2TR4G
022869-MC7812ACD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7812ACD2TR4G 022869-MC7812ACD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 022869-MC7812ACD2TR4 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 60dB (1kHz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022869-MC7812ACD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC7812ACD2TR4G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PSSO2

Fixed Positive Standard Regulator, 12V, BIPolar, PSSO2

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7812ACD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7812ACD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7812ACD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC7812ACD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7812ACD2TR4G
PMIC - Voltage Regulators - Linear MC7812ACD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7812ACD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7812ACD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7812ACD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7812ACD2TR4G
Linear Voltage Regulators MC7812ACD2TR4G
Linear Voltage Regulators 12V 1A Positive

Linear Voltage Regulators 12V 1A Positive

Buy Now Datasheet
LDO Regulator Pos 12V 1A 3-Pin(2+Tab) D2PAK T/R - 598-MC7812ACD2TR4G - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 12V 1A 3-Pin(2+Tab) D2PAK T/R
598-MC7812ACD2TR4G
LDO Regulator Pos 12V 1A 3-Pin(2+Tab) D2PAK T/R 598-MC7812ACD2TR4G
LDO Regulator Pos 12V 1A 3-Pin(2+Tab) D2PAK T/R

LDO Regulator Pos 12V 1A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC7812ACD2TR4G MC7812ACD2TR4GOSCT-ND 022869-MC7812ACD2TR4G MC7812ACD2TR4G MC7812ACD2TR4G MC7812ACD2TR4G MC7812ACD2TR4G MC7812ACD2TR4G 598-MC7812ACD2TR4G
Product Name 12V 1A 35V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7812ACD2TR4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators LDO Regulator Pos 12V 1A 3-Pin(2+Tab) D2PAK T/R
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2PAK-IC-3LD TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data