Voltage regulator,MC7815CT 15V 1A
Manufacturer: ON Semiconductor
Win Source Part Number: 022882-MC7815CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: MC7815
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6.5mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LM7800CAT-15; LM7800CT-15; LM7800CT-15/NOPB; LM7800CAT-15/NOPB;
Introduction Date: July 20, 2004
ECCN: EAR99
Country of Origin: China, Czech Republic, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
15V 1A Positive LDO Regulator TO-220 Product overview: MC7815CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815CTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Linear Voltage Regulators 15V 1A Positive
IC REG LINEAR 15V 1A TO220AB
REGULATOR; TO-220; 3 MV (TYP.) LINE REGULATION; 1.8 MV (TYP.); 58 DB (TYP.); 5
IC REG LINEAR 15V 1A TO220AB
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1023492 | 022882-MC7815CTG | 776-MC7815CTG | MC7815CTGOS-ND | MC7815CTG | MC7815CTG | 70099622 | MC7815CTG |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7815CTG | 15V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | REGULATOR; TO-220; 3 MV (TYP.) LINE REGULATION; 1.8 MV (TYP.); 58 DB (TYP.); 5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220AB | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | ||
| Regulator Type | Standard; Low Dropout | Standard | ||||||
| Life Cycle Stage | Maturity; Active |