Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 809610-MC7812CT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 12V
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 35V
PSRR: 60dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A (Typ)
Current - Quiescent (Iq): 6.5mA
Part Number Series: MC7812
12V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7812CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7812CT can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 1A TO220AB
IC REG LINEAR 12V 1A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7812CTOS-ND | 809610-MC7812CT | 776-MC7812CT | MC7812CT | MC7812CT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7812CT | 12V TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220 | |
| Special Features | Over Temperature, Short Circuit |