Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2
8V LDO Regulator, 1A, 35V In, DPAK, SM Product overview: MC7808CDTT5G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1A, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7808CDTT5G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
IC REG LINEAR 8V 1A DPAK
IC REG LINEAR 8V 1A DPAK
IC REG LINEAR 8V 1A DPAK-3
Linear Voltage Regulators ANA 1A 8V VREG
IC REG LINEAR 8V 1A DPAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7808CDTT5G | 776-MC7808CDTT5G | MC7808CDTT5GOSTR-ND | MC7808CDTT5G | MC7808CDTT5G | 598-MC7808CDTT5G | MC7808CDTT5G | MC7808CDTT5G |
| Product Name | 8V 1A 35V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 8V 1A DPAK-3 | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | Other; SMSIP3H | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 2.2 amps | 1 amps | |||
| Dropout Voltage | 2 volts | 2 volts | 2 volts | 2 volts |