5V LDO Regulator, 0.1A, 8-Pin SOIC N, SMT Product overview: MC78L05ACDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ACDR2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1220134-MC78L05ACDR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: MC78L05
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Current - Quiescent (Iq): 6mA
IC REG LINEAR 5V 100MA 8SOIC
IC REG LINEAR 5V 100MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC78L05ACDR2 | MC78L05ACDR2OSTR-ND | 1220134-MC78L05ACDR2 | MC78L05ACDR2 | MC78L05ACDR2 |
| Product Name | 5V 0.1A SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - MC78L05ACDR2 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOIC N | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| Dropout Voltage | 0.0017 volts | ||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |