Manufacturer: Micro Commercial Co
Win Source Part Number: 1220139-MC78L05F-TP
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: MC78L05
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: SOT-89
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.7V @ 40mA (Typ)
Alternative Parts (Cross-Reference): L78L05ACU; L78L05ABU; L78L05ABUTR;
Introduction Date: January 10, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC REG LINEAR 5V 100MA SOT89 Product overview: MC78L05F-TP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05F-TP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
IC REG LINEAR 5V 100MA SOT89
IC REG LINEAR 5V 100MA SOT89
Linear Voltage Regulators Positive 30V +120C
IC REG LINEAR 5V 100MA SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220139-MC78L05F-TP | 776-MC78L05F-TP | MC78L05F-TPMSTR-ND | MC78L05F-TP | MC78L05F-TP | MC78L05F-TP | MC78L05F-TP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78L05F-TP | 5V 100MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |