Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
IC REG LINEAR 5V 100MA TO92
IC REG LINEAR 5V 100MA TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 353-MC78L05BP-BP-ND | MC78L05BP-BP | MC78L05BP-BP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Special Features | Over Temperature, Short Circuit |