onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7808CT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7808CTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7808CTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7808CTOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Singapore, Singapore
Through-Hole 8V 1A TO-220 Voltage Regulator IC
776-MC7808CT
Through-Hole 8V 1A TO-220 Voltage Regulator IC 776-MC7808CT
8V Positive Linear Regulator, 1A, TO-220, Through Hole Product overview: MC7808CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 8V, 1A, TO-220, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7808CT can be used for catalog matching and distributor lookup.

8V Positive Linear Regulator, 1A, TO-220, Through Hole Product overview: MC7808CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 8V, 1A, TO-220, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7808CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7808CT - 803948-MC7808CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7808CT
803948-MC7808CT
PMIC - PMIC - Voltage Regulators - Linear - MC7808CT 803948-MC7808CT
Manufacturer: ON Semiconductor Win Source Part Number: 803948-MC7808CT Packaging: Tube Mounting Style: Through Hole Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 8V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 62dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 8mA Part Number Series: MC7808

Manufacturer: ON Semiconductor
Win Source Part Number: 803948-MC7808CT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 8V
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 35V
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A (Typ)
Current - Quiescent (Iq): 8mA
Part Number Series: MC7808

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7808CT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7808CT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7808CT
IC REG LINEAR 8V 1A TO220AB

IC REG LINEAR 8V 1A TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7808CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7808CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7808CT
IC REG LINEAR 8V 1A TO220AB

IC REG LINEAR 8V 1A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC7808CTOS-ND 776-MC7808CT 803948-MC7808CT MC7808CT MC7808CT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Through-Hole 8V 1A TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC7808CT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 7139483P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0044 amps
View Details
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details