onsemi 8V 100mA 30V SOIC LDO Voltage Regulator IC MC78L08ACDG

Description
8V LDO Regulator, 100mA, SOIC-8, 30V In, 125°C Product overview: MC78L08ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ACDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8V LDO Regulator, 100mA, SOIC-8, 30V In, 125°C Product overview: MC78L08ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ACDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 100mA 30V SOIC LDO Voltage Regulator IC
776-MC78L08ACDG
8V 100mA 30V SOIC LDO Voltage Regulator IC 776-MC78L08ACDG
8V LDO Regulator, 100mA, SOIC-8, 30V In, 125°C Product overview: MC78L08ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ACDG can be used for catalog matching and distributor lookup.

8V LDO Regulator, 100mA, SOIC-8, 30V In, 125°C Product overview: MC78L08ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ACDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L08ACDGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L08ACDGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L08ACDGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78L08ACDG - 1074076-MC78L08ACDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L08ACDG
1074076-MC78L08ACDG
PMIC - PMIC - Voltage Regulators - Linear - MC78L08ACDG 1074076-MC78L08ACDG
Manufacturer: ON Semiconductor Win Source Part Number: 1074076-MC78L08ACDG Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 8V PSRR: 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1074076-MC78L08ACDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
 - MC78L08ACDG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PDSO8

Fixed Positive Standard Regulator, 8V, BIPolar, PDSO8

Supplier's Site Datasheet
IC REG LINEAR 8V 100MA 8SOIC - 598-MC78L08ACDG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 8V 100MA 8SOIC
598-MC78L08ACDG
IC REG LINEAR 8V 100MA 8SOIC 598-MC78L08ACDG
IC REG LINEAR 8V 100MA 8SOIC

IC REG LINEAR 8V 100MA 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L08ACDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L08ACDG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L08ACDG
IC REG LINEAR 8V 100MA 8SOIC

IC REG LINEAR 8V 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC78L08ACDG MC78L08ACDGOS-ND 1074076-MC78L08ACDG MC78L08ACDG 598-MC78L08ACDG MC78L08ACDG
Product Name 8V 100mA 30V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78L08ACDG IC REG LINEAR 8V 100MA 8SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SOP8 SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRMZ-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details