Micro Commercial Components Corp. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L09BP-AP

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L09BP-APMSTB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L09BP-APMSTB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L09BP-APMSTB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78L09BP-AP - 766195-MC78L09BP-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L09BP-AP
766195-MC78L09BP-AP
PMIC - PMIC - Voltage Regulators - Linear - MC78L09BP-AP 766195-MC78L09BP-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 766195-MC78L09BP-AP Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 100mA Family Name: MC78L09 Output Voltage: 9V Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA PSRR: 45dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-92 Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.7V @ 40mA (Typ) Alternative Parts (Cross-Reference): TS78L09CT A3; MC78L09ABPRPG; MC78L09ABPRP; Introduction Date: January 10, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 766195-MC78L09BP-AP
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 100mA
Family Name: MC78L09
Output Voltage: 9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
PSRR: 45dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-92
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.7V @ 40mA (Typ)
Alternative Parts (Cross-Reference): TS78L09CT A3; MC78L09ABPRPG; MC78L09ABPRP;
Introduction Date: January 10, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
9V 100MA Voltage Regulator IC
776-MC78L09BP-AP
9V 100MA Voltage Regulator IC 776-MC78L09BP-AP
IC REG LINEAR 9V 100MA TO92 Product overview: MC78L09BP-AP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L09BP-AP can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 100MA TO92 Product overview: MC78L09BP-AP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L09BP-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L09BP-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L09BP-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L09BP-AP
IC REG LINEAR 9V 100MA TO92

IC REG LINEAR 9V 100MA TO92

Supplier's Site
PMIC - Voltage Regulators - Linear - MC78L09BP-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78L09BP-AP
PMIC - Voltage Regulators - Linear MC78L09BP-AP
IC REG LINEAR 9V 100MA TO92

IC REG LINEAR 9V 100MA TO92

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC78L09BP-APMSTB-ND 766195-MC78L09BP-AP 776-MC78L09BP-AP MC78L09BP-AP MC78L09BP-AP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC78L09BP-AP 9V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; Cut Tape (CT) TO-92
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data