Manufacturer: Micro Commercial Co
Win Source Part Number: 022894-MC78L06F-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
Operating Supply Current: 6mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 1k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
IC REG LINEAR 6V 100MA SOT89 Product overview: MC78L06F-TP from Micro Commercial Components (MCC) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L06F-TP can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 100MA SOT89
IC REG LINEAR 6V 100MA SOT89
Linear Voltage Regulators Positive 30V +120C
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 022894-MC78L06F-TP | MC78L06F-TPMSTR-ND | 776-MC78L06F-TP | MC78L06F-TP | MC78L06F-TP | MC78L06F-TP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC78L06F-TP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V 100MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89 | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89 | ||
| Life Cycle Stage | Maturity; Active |