Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
5V LDO Regulator, 1A, TO-220, 7-35V In, 4% Acc Product overview: MC7805ACTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805ACTG can be used for catalog matching and distributor lookup.
1A, 5V, Positive V Reg, MC7805ACTG
1A, 5V, Positive V Reg, MC7805ACTG
1A, 5V, Positive V Reg, MC7805ACTG
Manufacturer: ON Semiconductor
Win Source Part Number: 022851-MC7805ACTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
83dB@(120Hz) 1A Fixed 5V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 1A TO220AB
IC REG LINEAR 5V 1A TO220AB
Linear Voltage Regulators 5V 1A Positive
IC REG LINEAR 5V 1A TO220AB
Regulator, Voltage;40V; 0.5 mV (Typ.) Line Regulation; 1.3 mV (Typ.); TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7805ACTGOS-ND | 776-MC7805ACTG | 463054 | 463054P | 022851-MC7805ACTG | MC7805ACTG | MC7805ACTG | MC7805ACTG | MC7805ACTG | MC7805ACTG | 70099619 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 35V TO-220 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7805ACTG | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Regulator, Voltage;40V; 0.5 mV (Typ.) Line Regulation; 1.3 mV (Typ.); TO220 |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220AB | TO-220 | TO-220; Other; TO-220-3 | TO-220 | |||
| Special Features | Over Temperature, Short Circuit |