onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815BDTG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7815BDTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7815BDTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7815BDTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7815BDTG - 788012-MC7815BDTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7815BDTG
788012-MC7815BDTG
PMIC - PMIC - Voltage Regulators - Linear - MC7815BDTG 788012-MC7815BDTG
Manufacturer: ON Semiconductor Win Source Part Number: 788012-MC7815BDTG Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: MC7815 Output Voltage: 15V Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA PSRR: 58dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: DPAK-3 Voltage Input MAX: 35V Voltage Dropout (Maximum): 2V @ 1A (Typ) Alternative Parts (Cross-Reference): TA78M15F; TA78M15F(T6RJUKI); TA78M15F(T6RJUKI,Q; TA78M15F(T6LASAW); Introduction Date: August 21, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788012-MC7815BDTG
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: MC7815
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 58dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: DPAK-3
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): TA78M15F; TA78M15F(T6RJUKI); TA78M15F(T6RJUKI,Q; TA78M15F(T6LASAW);
Introduction Date: August 21, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1 A 24 V 15.0 V DPAK LDO Voltage Regulator IC
776-MC7815BDTG
1 A 24 V 15.0 V DPAK LDO Voltage Regulator IC 776-MC7815BDTG
Linear Voltage Regulator, 1 A, 5 to 24 V, Positive Vout: 15.0 V; TJ = -40°C to +125°C, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MC7815BDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 24 V, 15.0 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 24 V, 15.0 V, DPAK, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815BDTG can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 1 A, 5 to 24 V, Positive Vout: 15.0 V; TJ = -40°C to +125°C, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MC7815BDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 24 V, 15.0 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 24 V, 15.0 V, DPAK, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815BDTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7815BDTG
Linear Voltage Regulators MC7815BDTG
Linear Voltage Regulators 15V 1A Positive

Linear Voltage Regulators 15V 1A Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7815BDTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7815BDTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7815BDTG
IC REG LINEAR 15V 1A DPAK

IC REG LINEAR 15V 1A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC7815BDTGOS-ND 788012-MC7815BDTG 776-MC7815BDTG MC7815BDTG MC7815BDTG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7815BDTG 1 A 24 V 15.0 V DPAK LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard; Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data