Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
8V LDO Linear Voltage Regulator, 1A, 35V In, TO-263 Product overview: MC7808ABD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7808ABD2TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1220064-MC7808ABD2TG
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: MC7808
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8V
Voltage - Input (Maximum): 35V
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 6mA
IC REG LINEAR 8V 1A D2PAK
Linear Voltage Regulators 8V 1A Positive
IC REG LINEAR 8V 1A D2PAK
IC REG LINEAR 8V 1A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7808ABD2TGOS-ND | 776-MC7808ABD2TG | 1220064-MC7808ABD2TG | MC7808ABD2TG | MC7808ABD2TG | MC7808ABD2TG | MC7808ABD2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 1A 35V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7808ABD2TG | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; TO-263-3 | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Special Features | Over Temperature, Short Circuit |