6V LDO Regulator, 1A, 35V In, TO-220, Positive Product overview: MC7806ACTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 1A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806ACTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074660-MC7806ACTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
IC REG LINEAR 6V 1A TO220AB
Linear Voltage Regulators 6V 1A Positive
IC REG LINEAR 6V 1A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7806ACTG | 074660-MC7806ACTG | MC7806ACTGOS-ND | MC7806ACTG | MC7806ACTG | MC7806ACTG |
| Product Name | 6V 1A 35V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7806ACTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | |||
| Output Voltage | 6 volts | 6 volts | 6 volts | 6 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 2 volts | 2 volts | 2 volts |