Linear Voltage Regulator, 100 mA, 5 to 24 V, Positive Vout: 8.0 V; TJ = 0°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC78L08ACPRPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 24 V, 8.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 24 V, 8.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ACPRPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 8V 100MA TO92
Manufacturer: ON Semiconductor
Win Source Part Number: 074672-MC78L08ACPRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
IC REG LINEAR 8V 100MA TO92-3
Linear Voltage Regulators 8V 100mA Positive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78L08ACPRPG | 488-MC78L08ACPRPGTB-ND | 074672-MC78L08ACPRPG | MC78L08ACPRPG | MC78L08ACPRPG |
| Product Name | 100 mA 24 V 8.0 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC78L08ACPRPG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-226-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; Other; TO-92-3 | TO-92 | |
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 30 volts | 30 volts | 30 volts |