Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
15V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: MC7815ACD2T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7815ACD2T can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1323671-MC7815ACD2T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 15V
Supplier Device Package: D2PAK-3
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MC7815
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 2V @ 1A (Typ)
IC REG LINEAR 15V 1A D2PAK
IC REG LINEAR 15V 1A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7815ACD2T-ND | 776-MC7815ACD2T | 1323671-MC7815ACD2T | MC7815ACD2T | MC7815ACD2T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; TO-263-3 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | |
| Special Features | Over Temperature, Short Circuit |