onsemi Voltage Regulators MC7805ABTG

Description
Voltage Regulator 1A 5V 2% 35Vin TO-220
Request a Quote Datasheet
Description
Voltage Regulator 1A 5V 2% 35Vin TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 5165938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5165938
Voltage Regulators 5165938
Voltage Regulator 1A 5V 2% 35Vin TO-220

Voltage Regulator 1A 5V 2% 35Vin TO-220

Supplier's Site
Voltage Regulators - 1023506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1023506
Voltage Regulators 1023506
Voltage Regulator 1A 5V 2% 35Vin TO-220

Voltage Regulator 1A 5V 2% 35Vin TO-220

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MC7805ABTG - 022849-MC7805ABTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7805ABTG
022849-MC7805ABTG
PMIC - PMIC - Voltage Regulators - Linear - MC7805ABTG 022849-MC7805ABTG
Manufacturer: ON Semiconductor Win Source Part Number: 022849-MC7805ABTG Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 83dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022849-MC7805ABTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
5V 1A TO-220 LDO Voltage Regulator IC
776-MC7805ABTG
5V 1A TO-220 LDO Voltage Regulator IC 776-MC7805ABTG
5V LDO Regulator, 1A, TO-220, 3-Lead, Positive Product overview: MC7805ABTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805ABTG can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, TO-220, 3-Lead, Positive Product overview: MC7805ABTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7805ABTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7805ABTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7805ABTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7805ABTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7805ABTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7805ABTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7805ABTG
IC REG LINEAR 5V 1A TO220AB

IC REG LINEAR 5V 1A TO220AB

Supplier's Site
IC REG LINEAR 5V 1A TO220AB - 598-MC7805ABTG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 1A TO220AB
598-MC7805ABTG
IC REG LINEAR 5V 1A TO220AB 598-MC7805ABTG
IC REG LINEAR 5V 1A TO220AB

IC REG LINEAR 5V 1A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7805ABTG
Linear Voltage Regulators MC7805ABTG
Linear Voltage Regulators 5V 1A Positive

Linear Voltage Regulators 5V 1A Positive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7805ABTG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7805ABTG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7805ABTG
IC REG LINEAR 5V 1A TO220AB

IC REG LINEAR 5V 1A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 5165938 022849-MC7805ABTG 776-MC7805ABTG MC7805ABTGOS-ND MC7805ABTG 598-MC7805ABTG MC7805ABTG MC7805ABTG
Product Name Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7805ABTG 5V 1A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 1A TO220AB Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; To-220 TO-220; Other; TO-220AB Other; TO-220 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Regulator Type Low Dropout Standard
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data