onsemi PMIC - PMIC - Voltage Regulators - Linear - MC7806CT MC7806CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813139-MC7806CT Packaging: Tube Mounting Style: Through Hole Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 6V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 65dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 8mA Part Number Series: MC7806
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813139-MC7806CT Packaging: Tube Mounting Style: Through Hole Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 6V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 65dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 8mA Part Number Series: MC7806
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC7806CT - 813139-MC7806CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7806CT
813139-MC7806CT
PMIC - PMIC - Voltage Regulators - Linear - MC7806CT 813139-MC7806CT
Manufacturer: ON Semiconductor Win Source Part Number: 813139-MC7806CT Packaging: Tube Mounting Style: Through Hole Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 6V Supplier Device Package: TO-220AB Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 35V PSRR: 65dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 2V at 1A (Typ) Current - Quiescent (Iq): 8mA Part Number Series: MC7806

Manufacturer: ON Semiconductor
Win Source Part Number: 813139-MC7806CT
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 6V
Supplier Device Package: TO-220AB
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 35V
PSRR: 65dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 2V at 1A (Typ)
Current - Quiescent (Iq): 8mA
Part Number Series: MC7806

Buy Now
Singapore, Singapore
6V TO-220 Voltage Regulator IC
776-MC7806CT
6V TO-220 Voltage Regulator IC 776-MC7806CT
6V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7806CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806CT can be used for catalog matching and distributor lookup.

6V FIXED POSITIVE REGULATOR, SFM3, TO-220, 3 PIN Product overview: MC7806CT from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7806CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7806CTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7806CTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7806CTOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7806CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7806CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7806CT
IC REG LINEAR 6V 1A TO220AB

IC REG LINEAR 6V 1A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 813139-MC7806CT 776-MC7806CT MC7806CTOS-ND MC7806CT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC7806CT 6V TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Life Cycle Stage PhaseOut; Obsolete (End Of Life)
VIN 35 volts 35 volts
Unlock Full Specs
to access all available technical data