onsemi 15V 100mA 35V SOIC LDO Voltage Regulator IC MC78L15ACDG

Description
15V LDO Regulator, 100mA, 35V In, SOIC-8, SM Product overview: MC78L15ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ACDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V LDO Regulator, 100mA, 35V In, SOIC-8, SM Product overview: MC78L15ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ACDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 100mA 35V SOIC LDO Voltage Regulator IC
776-MC78L15ACDG
15V 100mA 35V SOIC LDO Voltage Regulator IC 776-MC78L15ACDG
15V LDO Regulator, 100mA, 35V In, SOIC-8, SM Product overview: MC78L15ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ACDG can be used for catalog matching and distributor lookup.

15V LDO Regulator, 100mA, 35V In, SOIC-8, SM Product overview: MC78L15ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L15ACDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC78L15ACDG - 120435-MC78L15ACDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78L15ACDG
120435-MC78L15ACDG
PMIC - PMIC - Voltage Regulators - Linear - MC78L15ACDG 120435-MC78L15ACDG
Manufacturer: ON Semiconductor Win Source Part Number: 120435-MC78L15ACDG Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V PSRR: 39dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 120435-MC78L15ACDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78L15ACDGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78L15ACDGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78L15ACDGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78L15ACDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78L15ACDG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78L15ACDG
IC REG LINEAR 15V 100MA 8SOIC

IC REG LINEAR 15V 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC78L15ACDG 120435-MC78L15ACDG MC78L15ACDGOS-ND MC78L15ACDG
Product Name 15V 100mA 35V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC78L15ACDG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage 15 volts 15 volts 15 volts 15 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data