Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
IC REG LINEAR 15V 1A D2PAK
IC REG LINEAR 15V 1A D2PAK
IC REG LINEAR 15V 1A D2PAK
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC7815ABD2TR4-ND | 598-MC7815ABD2TR4 | MC7815ABD2TR4 | MC7815ABD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 15V 1A D2PAK | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263 | |
| Special Features | Over Temperature, Short Circuit |