IC REG LINEAR 8V 100MA TO92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator, 100 mA, 5 to 24 V, Positive Vout: 8.0 V; TJ = 0°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MC78L08ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 24 V, 8.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 24 V, 8.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L08ACPRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074077-MC78L08ACPRA
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 8V
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 100MA TO92-3
IC REG LINEAR 8V 100MA TO92-3
Linear Voltage Regulators 8V 100mA Positive
IC REG LINEAR 8V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-MC78L08ACPRAGCT-ND | 776-MC78L08ACPRAG | 1074077-MC78L08ACPRAG | MC78L08ACPRAG | MC78L08ACPRAG | MC78L08ACPRAG | MC78L08ACPRAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 24 V 8.0 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78L08ACPRAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92 | ||
| Special Features | Over Temperature, Short Circuit |