5V LDO Regulator, 100mA, TO-92, 30V In, Through Hole Product overview: MC78L05ABPX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L05ABPX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788015-MC78L05ABPX
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: MC78L05A
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-92-3
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): L78L05ABZTR; L78L05ACZ-AP; L78L05ACZTR; L78L05ABZ;
Introduction Date: December 20, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Fixed Positive Standard Regulator, 5V, BIPolar, PBCY3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78L05ABPX | 788015-MC78L05ABPX | MC78L05ABPXTR-ND | MC78L05ABPX | MC78L05ABPX | MC78L05ABPX |
| Product Name | Through-Hole 5V 100mA 30V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78L05ABPX | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92 | TO-92 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 1.7 volts |