onsemi PMIC - PMIC - Voltage Regulators - Linear - MC7818CD2TR4G MC7818CD2TR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022884-MC7818CD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 18V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6.5mA PSRR: 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022884-MC7818CD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 18V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6.5mA PSRR: 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC7818CD2TR4G - 022884-MC7818CD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7818CD2TR4G
022884-MC7818CD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7818CD2TR4G 022884-MC7818CD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 022884-MC7818CD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 18V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6.5mA PSRR: 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 022884-MC7818CD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 18V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6.5mA
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - 8056525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8056525P
Voltage Regulators 8056525P
MC7818CD2TR4G, ANA 1A 18V VREG

MC7818CD2TR4G, ANA 1A 18V VREG

Supplier's Site
Voltage Regulators - 8056525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8056525
Voltage Regulators 8056525
MC7818CD2TR4G, ANA 1A 18V VREG

MC7818CD2TR4G, ANA 1A 18V VREG

Supplier's Site
Voltage Regulators - 1628923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1628923
Voltage Regulators 1628923
MC7818CD2TR4G, ANA 1A 18V VREG

MC7818CD2TR4G, ANA 1A 18V VREG

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7818CD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7818CD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7818CD2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7818CD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7818CD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7818CD2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7818CD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7818CD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7818CD2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
18V 1A 35V LDO Voltage Regulator IC
776-MC7818CD2TR4G
18V 1A 35V LDO Voltage Regulator IC 776-MC7818CD2TR4G
18V LDO Linear Voltage Regulator, 1A, 35V In, TO-263 Product overview: MC7818CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 18V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7818CD2TR4G can be used for catalog matching and distributor lookup.

18V LDO Linear Voltage Regulator, 1A, 35V In, TO-263 Product overview: MC7818CD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 18V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7818CD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 18V 1A D2PAK - 598-MC7818CD2TR4G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 18V 1A D2PAK
598-MC7818CD2TR4G
IC REG LINEAR 18V 1A D2PAK 598-MC7818CD2TR4G
IC REG LINEAR 18V 1A D2PAK

IC REG LINEAR 18V 1A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7818CD2TR4G
Linear Voltage Regulators MC7818CD2TR4G
Linear Voltage Regulators 18V 1A Positive

Linear Voltage Regulators 18V 1A Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC7818CD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7818CD2TR4G
PMIC - Voltage Regulators - Linear MC7818CD2TR4G
IC REG LINEAR 18V 1A D2PAK

IC REG LINEAR 18V 1A D2PAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7818CD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7818CD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7818CD2TR4G
IC REG LINEAR 18V 1A D2PAK

IC REG LINEAR 18V 1A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7818CD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7818CD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7818CD2TR4G
IC REG LINEAR 18V 1A D2PAK

IC REG LINEAR 18V 1A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 022884-MC7818CD2TR4G 8056525P 8056525 MC7818CD2TR4GOSDKR-ND 776-MC7818CD2TR4G 598-MC7818CD2TR4G MC7818CD2TR4G MC7818CD2TR4G MC7818CD2TR4G MC7818CD2TR4G
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC7818CD2TR4G Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 18V 1A 35V LDO Voltage Regulator IC IC REG LINEAR 18V 1A D2PAK Linear Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; D2PAK Other; D2pak TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; TO-263-3 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6220VP5I-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.3000 amps
View Details