onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7809CD2TR4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7809CD2TR4 is a linear voltage regulator designed to provide a fixed output voltage of 9V with a maximum output current of 1A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 5V to 35V, making it suitable for a wide range of applications. It is available in a D2PAK package, which facilitates surface mounting. The regulator is AEC-Q100 qualified, making it suitable for automotive applications. Additionally, it is a Pb-free device, aligning with environmental standards. The MC7809CD2TR4 is ideal for projects requiring stable voltage regulation with minimal external components.

Datasheet Summary
Powered by GS/AI

The MC7809CD2TR4 is a linear voltage regulator designed to provide a fixed output voltage of 9V with a maximum output current of 1A. It features internal current limiting, thermal shutdown, and safe-area compensation, ensuring reliable operation under various conditions. The device can operate with input voltages ranging from 5V to 35V, making it suitable for a wide range of applications. It is available in a D2PAK package, which facilitates surface mounting. The regulator is AEC-Q100 qualified, making it suitable for automotive applications. Additionally, it is a Pb-free device, aligning with environmental standards. The MC7809CD2TR4 is ideal for projects requiring stable voltage regulation with minimal external components.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7809CD2TR4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7809CD2TR4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7809CD2TR4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
9V Voltage Regulator IC
776-MC7809CD2TR4
9V Voltage Regulator IC 776-MC7809CD2TR4
9V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: MC7809CD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7809CD2TR4 can be used for catalog matching and distributor lookup.

9V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: MC7809CD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7809CD2TR4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC7809CD2TR4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7809CD2TR4
PMIC - Voltage Regulators - Linear MC7809CD2TR4
IC REG LINEAR 9V 1A D2PAK

IC REG LINEAR 9V 1A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7809CD2TR4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7809CD2TR4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7809CD2TR4
IC REG LINEAR 9V 1A D2PAK

IC REG LINEAR 9V 1A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC7809CD2TR4-ND 776-MC7809CD2TR4 MC7809CD2TR4 MC7809CD2TR4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 9V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; TO-263-3 TO-263
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data